Visual Communications Company, Inc. Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Leecraft 35-2113T

Description
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:35 Series; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:35 Series; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Leecraft - 39C6037 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Leecraft
39C6037
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Leecraft 39C6037
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:35 Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:35 Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 39C6037
Product Name Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Leecraft
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-416-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lamps - 106212 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Green; Green
Rated Average Light 50000 hours
View Details
Pilot Lights - 5117973 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers