LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:9.5mm; Current Rating:-; Supply Voltage:250V; Lens Shape:-; Product Range:-; Colour:Red; Power Rating:330mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16F799 |
| Product Name | Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft |
| Lamp Power | 0.3300 watts |