Visual Communications Company, Inc. Lamp, Midget Flange, T-1 3/4, 6.3V; Supply Voltage Vcc (Visual Communications Company) 349

Description
LAMP, MIDGET FLANGE, T-1 3/4, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.55; Average Bulb Life:5000h; Product Range:
Datasheet
Description
LAMP, MIDGET FLANGE, T-1 3/4, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.55; Average Bulb Life:5000h; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Midget Flange, T-1 3/4, 6.3V; Supply Voltage Vcc (Visual Communications Company) - 85R9930 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Midget Flange, T-1 3/4, 6.3V; Supply Voltage Vcc (Visual Communications Company)
85R9930
Lamp, Midget Flange, T-1 3/4, 6.3V; Supply Voltage Vcc (Visual Communications Company) 85R9930
LAMP, MIDGET FLANGE, T-1 3/4, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.55; Average Bulb Life:5000h; Product Range:

LAMP, MIDGET FLANGE, T-1 3/4, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.55; Average Bulb Life:5000h; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 85R9930
Product Name Lamp, Midget Flange, T-1 3/4, 6.3V; Supply Voltage Vcc (Visual Communications Company)
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 11 watts
Rated Average Life 500 hours
View Details
Specs
Features Shatterproof
Base Type Medium Skirted
Lamp Power 120 watts
View Details