Visual Communications Company, Inc. Lamp, Indicator, Incandescent, Amber; Lamp Base Type Leecraft 34-0583

Description
LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:Wire Leaded; Mounting Hole Dia:9.5mm; Current Rating:-; Supply Voltage:125V; Lens Shape:-; Product Range:-; Colour:Amber; Power Rating:330mW RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:Wire Leaded; Mounting Hole Dia:9.5mm; Current Rating:-; Supply Voltage:125V; Lens Shape:-; Product Range:-; Colour:Amber; Power Rating:330mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Amber; Lamp Base Type Leecraft - 16F798 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Amber; Lamp Base Type Leecraft
16F798
Lamp, Indicator, Incandescent, Amber; Lamp Base Type Leecraft 16F798
LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:Wire Leaded; Mounting Hole Dia:9.5mm; Current Rating:-; Supply Voltage:125V; Lens Shape:-; Product Range:-; Colour:Amber; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:Wire Leaded; Mounting Hole Dia:9.5mm; Current Rating:-; Supply Voltage:125V; Lens Shape:-; Product Range:-; Colour:Amber; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 16F798
Product Name Lamp, Indicator, Incandescent, Amber; Lamp Base Type Leecraft
Lamp Power 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
25-Watt Rough Service Incandescent A19 MED Clear - L-110 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 25 watts
Rated Average Life 20000 hours
View Details
Glass Wedge Lamp - 73 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-3 1/4
Rated Average Life 15000 hours
Mean Lumens 3.77 lm (0.3000 cp)
View Details
2 suppliers