LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:Wire Leaded; Mounting Hole Dia:9.5mm; Current Rating:-; Supply Voltage:125V; Lens Shape:-; Product Range:-; Colour:Green; Power Rating:330mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16F797 |
| Product Name | Lamp, Indicator, Incandescent, Green; Lamp Base Type Leecraft |
| Lamp Power | 0.3300 watts |