Visual Communications Company, Inc. Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft 34-0581

Description
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Supply Voltage:125V; Power Rating:330mW; Color:Red; Mounting Hole Dia:9.5mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Supply Voltage:125V; Power Rating:330mW; Color:Red; Mounting Hole Dia:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft - 16F796 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft
16F796
Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft 16F796
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Supply Voltage:125V; Power Rating:330mW; Color:Red; Mounting Hole Dia:9.5mm RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Supply Voltage:125V; Power Rating:330mW; Color:Red; Mounting Hole Dia:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Lamps
Product Number 16F796
Product Name Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft
Lamp Type Lighting Products > More Lighting Products
Unlock Full Specs
to access all available technical data

Similar Products

Xenon flash lamps - L6604 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details
Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Strip Lights - 1533625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 4.8 watts
View Details