Incandescent Lamp Clear 14V Round with Domed Top RT-1 3/4 Midget Groove
LAMP, MIDGET GROOVE/S5.7S, T-1 3/4, 14V; Supply Voltage:14V; Lamp Base Type:Midget Groove / S5.7s; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:1000h
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM336-ND | 26F547 |
| Product Name | Incandescent, Neon Lamps | Lamp, Midget Groove/s5.7S, T-1 3/4, 14V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Midget Groove |