The Lamp, Midget Screw, T-1 3/4, 28V (part number 26F508) features a supply voltage of 28V and utilizes a midget screw base. It has a bulb size of T-1 3/4, which measures approximately 5mm in diameter. The lamp is designed to provide a mean spherical candlepower (MSCP) of 0.34. The average lifespan of this lamp is rated at 4,000 hours, making it suitable for applications requiring moderate longevity. This product is part of a range that includes various filament types and designs, ensuring compatibility with different lighting needs.
Incandescent Lamp Clear 28V Round with Domed Top RT-1 3/4 Midget Screw
LAMP, MIDGET SCREW, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM335-ND | 26F508 |
| Product Name | Incandescent, Neon Lamps | Lamp, Midget Screw, T-1 3/4, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Midget Screw |