Visual Communications Company, Inc. Lamp, Indicator, Incandescent, Amber; Lamp Base Type Leecraft 32RG3-2113T

Description
LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:Solder Terminal; Mounting Hole Dia:12.7mm; Current Rating:100mA; Supply Voltage:14V; Lens Shape:-; Product Range:32 Series; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:Solder Terminal; Mounting Hole Dia:12.7mm; Current Rating:100mA; Supply Voltage:14V; Lens Shape:-; Product Range:32 Series; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Amber; Lamp Base Type Leecraft - 60F1487 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Amber; Lamp Base Type Leecraft
60F1487
Lamp, Indicator, Incandescent, Amber; Lamp Base Type Leecraft 60F1487
LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:Solder Terminal; Mounting Hole Dia:12.7mm; Current Rating:100mA; Supply Voltage:14V; Lens Shape:-; Product Range:32 Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:Solder Terminal; Mounting Hole Dia:12.7mm; Current Rating:100mA; Supply Voltage:14V; Lens Shape:-; Product Range:32 Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 60F1487
Product Name Lamp, Indicator, Incandescent, Amber; Lamp Base Type Leecraft
Diameter 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data