Visual Communications Company, Inc. Lamps; Lamp Base Type Leecraft 32RG18-2113T

Description
LAMPS; Lamp Base Type:-; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; LED Color:Amber RoHS Compliant: Yes
Datasheet
Description
LAMPS; Lamp Base Type:-; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; LED Color:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamps; Lamp Base Type Leecraft - 93B9585 - Newark, An Avnet Company
Chicago, IL, United States
Lamps; Lamp Base Type Leecraft
93B9585
Lamps; Lamp Base Type Leecraft 93B9585
LAMPS; Lamp Base Type:-; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; LED Color:Amber RoHS Compliant: Yes

LAMPS; Lamp Base Type:-; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; LED Color:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93B9585
Product Name Lamps; Lamp Base Type Leecraft
Diameter 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Explosionproof Incandescent Hand Lamp - EHL100N - Appleton Electric
Specs
Lamp Power 100 watts
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 1500 hours
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details