LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 94F5477 |
| Product Name | Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft |
| Diameter | 12.7 mm (0.5000 inch) |