Visual Communications Company, Inc. Panel Indicators, Pilot Lights 32R-2213

Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 32R-2213-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
32R-2213-ND
Panel Indicators, Pilot Lights 32R-2213-ND
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft - 16F744 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft
16F744
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft 16F744
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:32 Series; Colour:Amber; Lens Style:Dome RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:32 Series; Colour:Amber; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 32R-2213-ND 16F744
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL4LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
View Details
Panel Indicators, Pilot Lights - 486-3-148-430-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details