Visual Communications Company, Inc. Panel Indicators, Pilot Lights 32R-2211

Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 32R-2211-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
32R-2211-ND
Panel Indicators, Pilot Lights 32R-2211-ND
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft - 94F5487 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
94F5487
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft 94F5487
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:32 Series; Colour:Red; Lens Style:Dome RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:32 Series; Colour:Red; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 32R-2211-ND 94F5487
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 106458 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.05 mm (0.1201 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-432-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details