Visual Communications Company, Inc. Lamp, Indicator, Neon, White, 125V; Supply Voltage Leecraft 32R-2115

Description
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:32 Series; Colour:White; Power Rating:330mW RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:32 Series; Colour:White; Power Rating:330mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, White, 125V; Supply Voltage Leecraft - 16F777 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, White, 125V; Supply Voltage Leecraft
16F777
Lamp, Indicator, Neon, White, 125V; Supply Voltage Leecraft 16F777
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:32 Series; Colour:White; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:32 Series; Colour:White; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16F777
Product Name Lamp, Indicator, Neon, White, 125V; Supply Voltage Leecraft
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104727 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
3 suppliers
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details