Visual Communications Company, Inc. Panel Indicators, Pilot Lights 32R-2111T

Description
"Neon Panel Indicator Red 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 32R-2111T-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
32R-2111T-ND
Panel Indicators, Pilot Lights 32R-2111T-ND
"Neon Panel Indicator Red 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Red 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft - 25F1333 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
25F1333
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft 25F1333
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 32R-2111T-ND 25F1333
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105219 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details