Visual Communications Company, Inc. Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft 32-2211T

Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:32 Series; Colour:Red; Lens Style:Flush RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:32 Series; Colour:Red; Lens Style:Flush RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft - 60F1278 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
60F1278
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft 60F1278
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:32 Series; Colour:Red; Lens Style:Flush RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:32 Series; Colour:Red; Lens Style:Flush RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 60F1278
Product Name Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products