Visual Communications Company, Inc. Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft 32-2117T

Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft - 25F1381 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft
25F1381
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft 25F1381
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Clear RoHS Compliant: Yes

LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 25F1381
Product Name Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713807 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details