Visual Communications Company, Inc. Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft 32-2117

Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft - 25F1377 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft
25F1377
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft 25F1377
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Clear RoHS Compliant: Yes

LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 25F1377
Product Name Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Leecraft
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-430-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Panel Mount Indicators - 1302266 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details