Visual Communications Company, Inc. Panel Indicators, Pilot Lights 32-2111T

Description
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 32-2111T-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
32-2111T-ND
Panel Indicators, Pilot Lights 32-2111T-ND
"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft - 25F1379 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
25F1379
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft 25F1379
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Pilot Light - 18394630 - Radwell International
Willingboro, NJ, United States
Pilot Light
18394630
Pilot Light 18394630
PILOT LIGHT, NEON RED, 1/3W, 125V, 3/16IN, TAB TERMINAL. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, NEON RED, 1/3W, 125V, 3/16IN, TAB TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 32-2111T-ND 25F1379 18394630
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft Pilot Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Global Series, LED, lens, red - K859500815-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details