"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
NEON INDICATOR, PRESS FIT, 125 V, WIRE LEADED, RED, 12.7 MM, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:32 Series; Colour:Red; Power Rating:330mW RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 32-2111-ND | 24192491 | 25F1375 |
| Product Name | Panel Indicators, Pilot Lights | Pilot Light | Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft |
| Lamp Type | Neon |