Visual Communications Company, Inc. Indicator, Neon Lamp; Supply Voltage Leecraft 31H-2115T

Description
INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:White; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:White; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Neon Lamp; Supply Voltage Leecraft - 15B389 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Neon Lamp; Supply Voltage Leecraft
15B389
Indicator, Neon Lamp; Supply Voltage Leecraft 15B389
INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:White; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes

INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:White; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 15B389
Product Name Indicator, Neon Lamp; Supply Voltage Leecraft
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details
Panel Indicators, Pilot Lights - LB03KW01-12-JC-ND - DigiKey
Specs
Lamp Type Incandescent Lamps
LED Color Red
Terminal Type Quick Connect / Blade
View Details
2 suppliers