Visual Communications Company, Inc. Indicator, Neon Lamp; Supply Voltage Leecraft 31H-2113T

Description
INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Neon Lamp; Supply Voltage Leecraft - 15B386 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Neon Lamp; Supply Voltage Leecraft
15B386
Indicator, Neon Lamp; Supply Voltage Leecraft 15B386
INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes

INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 15B386
Product Name Indicator, Neon Lamp; Supply Voltage Leecraft
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lamps - 104733 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
Specs
Lamp Type LED Lamps
View Details