Visual Communications Company, Inc. Indicator, Neon Lamp; Supply Voltage Leecraft 31H-2112T

Description
INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Neon Lamp; Supply Voltage Leecraft - 15B383 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Neon Lamp; Supply Voltage Leecraft
15B383
Indicator, Neon Lamp; Supply Voltage Leecraft 15B383
INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes

INDICATOR, NEON LAMP; Supply Voltage:250V; Lamp Base Type:-; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 15B383
Product Name Indicator, Neon Lamp; Supply Voltage Leecraft
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302259 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details