Visual Communications Company, Inc. Panel Indicators, Pilot Lights 31H-2111T

Description
Neon Panel Indicator 250V
Request a Quote Datasheet
Description
Neon Panel Indicator 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 31H-2111T-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
31H-2111T-ND
Panel Indicators, Pilot Lights 31H-2111T-ND
Neon Panel Indicator 250V

Neon Panel Indicator 250V

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Leecraft - 93B9945 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Leecraft
93B9945
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Leecraft 93B9945
LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series; Colour:Red; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series; Colour:Red; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 31H-2111T-ND 93B9945
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 250V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Incandescent Light Bulbs - 105219 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details