LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:100mA; Supply Voltage:14V; Lens Shape:Rectangular; Product Range:VCC - 31 Series; Colour:Green RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F1416 |
| Product Name | Lamp, Indicator, Incandescent, Green; Lamp Base Type Leecraft |