Visual Communications Company, Inc. Indicator, Incandescent Lamp; Lamp Base Type Leecraft 31G18-2117T

Description
INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Incandescent Lamp; Lamp Base Type Leecraft - 15B355 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Incandescent Lamp; Lamp Base Type Leecraft
15B355
Indicator, Incandescent Lamp; Lamp Base Type Leecraft 15B355
INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes

INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 15B355
Product Name Indicator, Incandescent Lamp; Lamp Base Type Leecraft
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713776 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details