Visual Communications Company, Inc. Lamp, Indicator, Incandescent, White; Lamp Base Type Leecraft 31G18-2115T

Description
LAMP, INDICATOR, INCANDESCENT, WHITE; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series; Colour:White RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, WHITE; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, White; Lamp Base Type Leecraft - 25F1330 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, White; Lamp Base Type Leecraft
25F1330
Lamp, Indicator, Incandescent, White; Lamp Base Type Leecraft 25F1330
LAMP, INDICATOR, INCANDESCENT, WHITE; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series; Colour:White RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, WHITE; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 25F1330
Product Name Lamp, Indicator, Incandescent, White; Lamp Base Type Leecraft
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
150/A23/FROST -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type A23
Lamp Power 150 watts
View Details
25T6.5/FROST/DC BAY - INDUSTRIAL - 81021 - Premium Quality Lighting
Specs
Base Type Double Contact Bayonet
Lamp Power 25 watts
Mean Lumens 180 lm (14.34 cp)
View Details