LAMP, INDICATOR, INCANDESCENT, SOLDER TERMINAL; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 94F5472 |
| Product Name | Lamp, Indicator, Incandescent, Solder Terminal; Lamp Base Type Leecraft |