Visual Communications Company, Inc. Lamp, Indicator, Incandescent, Green; Lamp Base Type Leecraft 31G18-2112T

Description
LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Green; Lamp Base Type Leecraft - 94F5471 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Green; Lamp Base Type Leecraft
94F5471
Lamp, Indicator, Incandescent, Green; Lamp Base Type Leecraft 94F5471
LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 94F5471
Product Name Lamp, Indicator, Incandescent, Green; Lamp Base Type Leecraft
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 25G16.5C/W/BL-120V/13622 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 25 watts
View Details
Incandescent / Halogen Lamp -  - Ushio America, Inc.
Specs
Base Type BA15d, BA15S, BA20d, DCPRE, E10, E11, E14, G6.35, G8, GY6.35, GY9.5, P15D, P25D, P40S, P44S, R7S-18, SPEC, X514
Lamp Power 5 to 250 watts
Rated Average Life 50 to 2000 hours
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 1500 hours
View Details