LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Rectangular; Product Range:VCC - 31 Series; Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 98F878 |
| Product Name | Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft |