Visual Communications Company, Inc. Indicator, Incandescent Lamp; Lamp Base Type Leecraft 31G1-2117T

Description
INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:200mA; Supply Voltage:6V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes
Description
INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:200mA; Supply Voltage:6V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Incandescent Lamp; Lamp Base Type Leecraft - 15B338 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Incandescent Lamp; Lamp Base Type Leecraft
15B338
Indicator, Incandescent Lamp; Lamp Base Type Leecraft 15B338
INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:200mA; Supply Voltage:6V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes

INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:200mA; Supply Voltage:6V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 15B338
Product Name Indicator, Incandescent Lamp; Lamp Base Type Leecraft
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1302286 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details