Visual Communications Company, Inc.
Lenses
3115
Description
Lens Cap Green Snap In
Request a Quote
Email Supplier
Datasheet
Description
Lens Cap Green Snap In
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
CM3115-ND |
|
Product Name
|
Lenses |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
17.46 mm (0.6876 inch)
View Details
Hamamatsu Photonics Europe
Focal Length
50 mm (1.97 inch)
Materials
Beryllium
View Details
Gurley Precision Instruments
Lens Type
Aspheric; Spherical Lens
Focal Length
23.5 mm (0.9252 inch)
Center Thickness
13.5 mm (0.5315 inch)
View Details