Visual Communications Company, Inc. Optics - Lenses 3113

Description
LENS AMBER SNAP IN
Request a Quote
Description
LENS AMBER SNAP IN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CM3113-ND is an amber snap-in lens designed for use with T-2 slide base (short) lamps. It is part of the 3062 Series Relampable Incandescent Indicator Light assembly, which requires separate ordering of the socket, lamp, and lens. The lens is made from polycarbonate and features a snap-on design for easy installation. It is compatible with a mounting hole of vò.500 inches and is supplied with a push-on speednut for secure attachment. This lens is suitable for applications where an amber indicator light is needed.

Datasheet Summary
Powered by GS/AI

The CM3113-ND is an amber snap-in lens designed for use with T-2 slide base (short) lamps. It is part of the 3062 Series Relampable Incandescent Indicator Light assembly, which requires separate ordering of the socket, lamp, and lens. The lens is made from polycarbonate and features a snap-on design for easy installation. It is compatible with a mounting hole of vò.500 inches and is supplied with a push-on speednut for secure attachment. This lens is suitable for applications where an amber indicator light is needed.

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - CM3113-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
CM3113-ND
Optics - Lenses CM3113-ND
LENS AMBER SNAP IN

LENS AMBER SNAP IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number CM3113-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Array Mounts - 8777064 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 450 x 24 x 19mm
Lead Length 450 mm (17.72 inch)
View Details
LEDs - Spacers, Standoffs - 36-7052-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 6-2154874-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details