Visual Communications Company, Inc. Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft 31-2112T

Description
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft - 16F787 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft
16F787
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft 16F787
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Cylindrical; Current Rating:-; Product Range:31 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16F787
Product Name Lamp, Indicator, Neon, Green, 125V; Supply Voltage Leecraft
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details