LAMP, INCANDESCENT, S.C. BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:S-8; MSCP:21; Average Bulb Life:300h; Product Range:-; Lead Style:Bayonet; Length:50.8mm; Lens Style:Straight Side, S-8, 26.4mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F5735 |
| Product Name | Lamp, Incandescent, S.c. Bayonet, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 300 hours |