LAMP, S.C. BAYONET, G-6 1/2, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; MSCP:6; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 90F7490 |
| Product Name | Lamp, S.c. Bayonet, G-6 1/2, 28V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 500 hours |