Visual Communications Company, Inc. Incandescent, Neon Lamps 28PSB--10PK

Description
Incandescent Lamp Clear 28V Round with Flat Top T-2 Telephone Slide Base Type 5 Standard
Request a Quote Datasheet
Description
Incandescent Lamp Clear 28V Round with Flat Top T-2 Telephone Slide Base Type 5 Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent, Neon Lamps - 28PSB--10PK-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
28PSB--10PK-ND
Incandescent, Neon Lamps 28PSB--10PK-ND
Incandescent Lamp Clear 28V Round with Flat Top T-2 Telephone Slide Base Type 5 Standard

Incandescent Lamp Clear 28V Round with Flat Top T-2 Telephone Slide Base Type 5 Standard

Buy Now Datasheet
Lamp, Incandescent, Telephone Slide #5, 28V, 1.12W; Supply Voltage Vcc (Visual Communications Company) - 21M5206 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Telephone Slide #5, 28V, 1.12W; Supply Voltage Vcc (Visual Communications Company)
21M5206
Lamp, Incandescent, Telephone Slide #5, 28V, 1.12W; Supply Voltage Vcc (Visual Communications Company) 21M5206
LAMP, INCANDESCENT, TELEPHONE SLIDE #5, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Telephone Slide #5; Bulb Size:T-2; MSCP:1600; Average Bulb Life:5000h; Product Range:-; Lead Style:Telephone Slide, #5; Length:28.2mm RoHS Compliant: Yes

LAMP, INCANDESCENT, TELEPHONE SLIDE #5, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Telephone Slide #5; Bulb Size:T-2; MSCP:1600; Average Bulb Life:5000h; Product Range:-; Lead Style:Telephone Slide, #5; Length:28.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number 28PSB--10PK-ND 21M5206
Product Name Incandescent, Neon Lamps Lamp, Incandescent, Telephone Slide #5, 28V, 1.12W; Supply Voltage Vcc (Visual Communications Company)
Base Type Telephone Slide Base Type 5 Standard
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 4 watts
Rated Average Life 500 hours
View Details