Visual Communications Company, Inc. Neon Indicator, Panel Mount, Green; Supply Voltage Vcc (Visual Communications Company) 2622K5

Description
NEON INDICATOR, PANEL MOUNT, GREEN; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:20mm; Lens Shape:Dome; Current Rating:-; Product Range:2622K Series RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, PANEL MOUNT, GREEN; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:20mm; Lens Shape:Dome; Current Rating:-; Product Range:2622K Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Panel Mount, Green; Supply Voltage Vcc (Visual Communications Company) - 88F4359 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Panel Mount, Green; Supply Voltage Vcc (Visual Communications Company)
88F4359
Neon Indicator, Panel Mount, Green; Supply Voltage Vcc (Visual Communications Company) 88F4359
NEON INDICATOR, PANEL MOUNT, GREEN; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:20mm; Lens Shape:Dome; Current Rating:-; Product Range:2622K Series RoHS Compliant: Yes

NEON INDICATOR, PANEL MOUNT, GREEN; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:20mm; Lens Shape:Dome; Current Rating:-; Product Range:2622K Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88F4359
Product Name Neon Indicator, Panel Mount, Green; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1302270 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-396-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details