Visual Communications Company, Inc. Indicator, Neon, 125Vac; Supply Voltage Vcc (Visual Communications Company) 2620QK4

Description
INDICATOR, NEON, 125VAC; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:White; Mounting Hole Dia:22.1mm; Lens Shape:Dome; Current Rating:-; Product Range:2620QK Series; Colour:White RoHS Compliant: Yes
Datasheet
Description
INDICATOR, NEON, 125VAC; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:White; Mounting Hole Dia:22.1mm; Lens Shape:Dome; Current Rating:-; Product Range:2620QK Series; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Neon, 125Vac; Supply Voltage Vcc (Visual Communications Company) - 18M8031 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Neon, 125Vac; Supply Voltage Vcc (Visual Communications Company)
18M8031
Indicator, Neon, 125Vac; Supply Voltage Vcc (Visual Communications Company) 18M8031
INDICATOR, NEON, 125VAC; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:White; Mounting Hole Dia:22.1mm; Lens Shape:Dome; Current Rating:-; Product Range:2620QK Series; Colour:White RoHS Compliant: Yes

INDICATOR, NEON, 125VAC; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:White; Mounting Hole Dia:22.1mm; Lens Shape:Dome; Current Rating:-; Product Range:2620QK Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M8031
Product Name Indicator, Neon, 125Vac; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Pilot Light - 643551 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details