Visual Communications Company, Inc. Led Panel Indicator; Supply Voltage Vcc (Visual Communications Company) 2620QK3

Description
LED PANEL INDICATOR; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:-; Product Range:2620QK Series; Colour:Amber; Forward Voltage:125V RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:-; Product Range:2620QK Series; Colour:Amber; Forward Voltage:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator; Supply Voltage Vcc (Visual Communications Company) - 18M8030 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator; Supply Voltage Vcc (Visual Communications Company)
18M8030
Led Panel Indicator; Supply Voltage Vcc (Visual Communications Company) 18M8030
LED PANEL INDICATOR; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:-; Product Range:2620QK Series; Colour:Amber; Forward Voltage:125V RoHS Compliant: Yes

LED PANEL INDICATOR; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:-; Product Range:2620QK Series; Colour:Amber; Forward Voltage:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M8030
Product Name Led Panel Indicator; Supply Voltage Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Indicator Lamps - 105023 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details