Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2620QK1

Description
"Neon Panel Indicator Red 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - L50351-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
L50351-ND
Panel Indicators, Pilot Lights L50351-ND
"Neon Panel Indicator Red 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Red 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Led Panel Indicator; Supply Voltage Vcc (Visual Communications Company) - 18M8029 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator; Supply Voltage Vcc (Visual Communications Company)
18M8029
Led Panel Indicator; Supply Voltage Vcc (Visual Communications Company) 18M8029
LED PANEL INDICATOR; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:-; Product Range:2620QK Series; Colour:Red; Forward Voltage:125V; LED Color:Red RoHS Compliant: Yes

LED PANEL INDICATOR; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:-; Product Range:2620QK Series; Colour:Red; Forward Voltage:125V; LED Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number L50351-ND 18M8029
Product Name Panel Indicators, Pilot Lights Led Panel Indicator; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details