Visual Communications Company, Inc. Neon Indicator, Red, 125Vac, Wire Lead; Supply Voltage Vcc (Visual Communications Company) 2620K1

Description
NEON INDICATOR, RED, 125VAC, WIRE LEAD; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:20.57mm; Lens Shape:Dome; Current Rating:-; Product Range:2620K Series RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, RED, 125VAC, WIRE LEAD; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:20.57mm; Lens Shape:Dome; Current Rating:-; Product Range:2620K Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Red, 125Vac, Wire Lead; Supply Voltage Vcc (Visual Communications Company) - 66F5949 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Red, 125Vac, Wire Lead; Supply Voltage Vcc (Visual Communications Company)
66F5949
Neon Indicator, Red, 125Vac, Wire Lead; Supply Voltage Vcc (Visual Communications Company) 66F5949
NEON INDICATOR, RED, 125VAC, WIRE LEAD; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:20.57mm; Lens Shape:Dome; Current Rating:-; Product Range:2620K Series RoHS Compliant: Yes

NEON INDICATOR, RED, 125VAC, WIRE LEAD; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:20.57mm; Lens Shape:Dome; Current Rating:-; Product Range:2620K Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 66F5949
Product Name Neon Indicator, Red, 125Vac, Wire Lead; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Incandescent Light Bulbs - 106458 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.05 mm (0.1201 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details