LAMP, D.C. BAYONET, T-8, 130V; Supply Voltage:130V; Lamp Base Type:D.C. Bayonet; Bulb Size:T-8; MSCP:18.7; Average Bulb Life:1000h
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 82H9528 |
| Product Name | Lamp, D.c. Bayonet, T-8, 130V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 1000 hours |