Visual Communications Company, Inc. Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) 25P-607G

Description
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Green; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Colour:Green; For Use With:606-5100 and 606-5200 Series Astrolite LED Indicators RoHS Compliant: Yes
Description
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Green; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Colour:Green; For Use With:606-5100 and 606-5200 Series Astrolite LED Indicators RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) - 02F3695 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company)
02F3695
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) 02F3695
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Green; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Colour:Green; For Use With:606-5100 and 606-5200 Series Astrolite LED Indicators RoHS Compliant: Yes

LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Green; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Colour:Green; For Use With:606-5100 and 606-5200 Series Astrolite LED Indicators RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 02F3695
Product Name Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products