Visual Communications Company, Inc. Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) 25P-307Y

Description
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Yellow; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Colour:Yellow; For Use With:606-5100 and 606-5200 Series Astrolite LED Indicators RoHS Compliant: Yes
Datasheet
Description
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Yellow; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Colour:Yellow; For Use With:606-5100 and 606-5200 Series Astrolite LED Indicators RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) - 02F3686 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company)
02F3686
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) 02F3686
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Yellow; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Colour:Yellow; For Use With:606-5100 and 606-5200 Series Astrolite LED Indicators RoHS Compliant: Yes

LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Yellow; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Colour:Yellow; For Use With:606-5100 and 606-5200 Series Astrolite LED Indicators RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 02F3686
Product Name Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Caps for Flared JIC Fittings - CD-400 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread (3-12)
View Details
For .500
Keystone Electronics Corp.
Specs
Material Thermoplastic Rubber
NPT Thread 1/2" NPT
View Details