Visual Communications Company, Inc. Lens Cap, Dome, T-2 Slide Base Lamps; Lens Type Vcc (Visual Communications Company) 25P-306R

Description
LENS CAP, DOME, T-2 SLIDE BASE LAMPS; Lens Type:-; Beam Type:-; LED Lens Color:Red; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Transparent Dome; Lens Height:0.438" RoHS Compliant: Yes
Datasheet
Description
LENS CAP, DOME, T-2 SLIDE BASE LAMPS; Lens Type:-; Beam Type:-; LED Lens Color:Red; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Transparent Dome; Lens Height:0.438" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap, Dome, T-2 Slide Base Lamps; Lens Type Vcc (Visual Communications Company) - 02F3682 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap, Dome, T-2 Slide Base Lamps; Lens Type Vcc (Visual Communications Company)
02F3682
Lens Cap, Dome, T-2 Slide Base Lamps; Lens Type Vcc (Visual Communications Company) 02F3682
LENS CAP, DOME, T-2 SLIDE BASE LAMPS; Lens Type:-; Beam Type:-; LED Lens Color:Red; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Transparent Dome; Lens Height:0.438" RoHS Compliant: Yes

LENS CAP, DOME, T-2 SLIDE BASE LAMPS; Lens Type:-; Beam Type:-; LED Lens Color:Red; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Accessory Type:Lens; Colour:Red; Features:Transparent Dome; Lens Height:0.438" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02F3682
Product Name Lens Cap, Dome, T-2 Slide Base Lamps; Lens Type Vcc (Visual Communications Company)
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details