Visual Communications Company, Inc. Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) 25P-306C

Description
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Transparent; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Clear; Lens Height:0.438" RoHS Compliant: Yes
Datasheet
Description
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Transparent; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Clear; Lens Height:0.438" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) - 02F3680 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company)
02F3680
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) 02F3680
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Transparent; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Clear; Lens Height:0.438" RoHS Compliant: Yes

LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Transparent; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Clear; Lens Height:0.438" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 02F3680
Product Name Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details