Visual Communications Company, Inc. Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) 25P-306A

Description
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Amber; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Amber; Lens Height:0.438" RoHS Compliant: Yes
Datasheet
Description
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Amber; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Amber; Lens Height:0.438" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) - 02F3679 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company)
02F3679
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) 02F3679
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Amber; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Amber; Lens Height:0.438" RoHS Compliant: Yes

LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Amber; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Amber; Lens Height:0.438" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 02F3679
Product Name Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products