LAMP, INCANDESCENT,WEDGE, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.65; Average Bulb Life:5000h; Product Range:-; Lead Style:Wedge; Length:25.3mm; Lens Style:Tubular, T-3 1/4, 0.406" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K6773 |
| Product Name | Lamp, Incandescent,wedge, 6.3V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 5000 hours |