LAMP, TELEPHONE SLIDE TYPE 3, T-2, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide #3; Bulb Size:T-2; MSCP:600; Average Bulb Life:8000h RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 27F087 |
| Product Name | Lamp, Telephone Slide Type 3, T-2, 24V; Supply Voltage Vcc (Visual Communications Company) |
| Rated Average Life | 8000 hours |